6-Ch Bipolar Inverter IC, Open-Collector, 5V, SSOP Product overview: SN74LS06DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS06DBR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SSOP
Inverter IC 6 Channel Open Collector 14-SSOP
Inverter IC 6 Channel Open Collector 14-SSOP
Inverter IC 6 Channel Open Collector 14-SSOP
IC INVERTER OPEN 6CH 6-IN 14SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS06DBR | 296-3624-1-ND | SN74LS06DBR | SN74LS06DBR |
| Product Name | 5V SSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) |
| Inputs | 6 | 1 | 1 | |
| Propagation Delay | 20 ns | 20 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |