Win Source Part Number: 1349401-SN74LS06DB
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 74LS
Features: Open Collector
Package: Bulk
Number of Circuits: 6
Standard Package: 1
Logic Type: Inverter
Number of Inputs: 6
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 60 mA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
IC INV 6-CIR 6-IN 14-SSOP
Hex inverter buffers / drivers with high-voltage outputs 14-SSOP 0 to 70 Product overview: SN74LS06DB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS06DB can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SSOP
IC INVERTER 6CH 6-INP 14SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1349401-SN74LS06DB | 296-SN74LS06DB-ND | 705-SN74LS06DB | SN74LS06DB | SN74LS06DB |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | SSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer/Driver; Buffer | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 6 | 6 | 6 | ||
| Propagation Delay | 20 ns | 20 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |