Texas Instruments 8mA 5V Logic IC SN74LS05NSRG4

Description
74LS Hex Inverter IC, 6-Input, 8mA Output, SOP, 5V Product overview: SN74LS05NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
74LS Hex Inverter IC, 6-Input, 8mA Output, SOP, 5V Product overview: SN74LS05NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8mA 5V Logic IC
705-SN74LS05NSRG4
8mA 5V Logic IC 705-SN74LS05NSRG4
74LS Hex Inverter IC, 6-Input, 8mA Output, SOP, 5V Product overview: SN74LS05NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05NSRG4 can be used for catalog matching and distributor lookup.

74LS Hex Inverter IC, 6-Input, 8mA Output, SOP, 5V Product overview: SN74LS05NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS05NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS05NSRG4 - 1254811-SN74LS05NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS05NSRG4
1254811-SN74LS05NSRG4
Logic - Logic - Gates and Inverters - SN74LS05NSRG4 1254811-SN74LS05NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254811-SN74LS05NSRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254811-SN74LS05NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LS05NSRG4 1254811-SN74LS05NSRG4
Product Name 8mA 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS05NSRG4
Gate Type NOT; Buffer, Inverter NOT
Supply Voltage 5.25V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H40FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2 suppliers
Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details