Texas Instruments SMD 5V SOIC Logic IC SN74LS04DRG4

Description
6-Ch Bipolar Inverter IC, 5V, 15ns, SOIC, Surface Mount Product overview: SN74LS04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Bipolar Inverter IC, 5V, 15ns, SOIC, Surface Mount Product overview: SN74LS04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V SOIC Logic IC - 705-SN74LS04DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V SOIC Logic IC
705-SN74LS04DRG4
SMD 5V SOIC Logic IC 705-SN74LS04DRG4
6-Ch Bipolar Inverter IC, 5V, 15ns, SOIC, Surface Mount Product overview: SN74LS04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04DRG4 can be used for catalog matching and distributor lookup.

6-Ch Bipolar Inverter IC, 5V, 15ns, SOIC, Surface Mount Product overview: SN74LS04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS04DRG4 - 1254807-SN74LS04DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS04DRG4
1254807-SN74LS04DRG4
Logic - Logic - Gates and Inverters - SN74LS04DRG4 1254807-SN74LS04DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254807-SN74LS04DRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254807-SN74LS04DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LS04DRG4 1254807-SN74LS04DRG4
Product Name SMD 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS04DRG4
Gate Type NOT; Buffer, Inverter NOT
Supply Voltage 5.25V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 5400/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers
Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details