6-Ch Bipolar Inverter IC, 5V, 15ns, SOIC Product overview: SN74LS04DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 007075-SN74LS04DR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): DM74LS04MX; SN74LS04DG; SN74LS04DR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
6 15ns@5V,15pF 4.75V~5.25V SOIC-14 Inverters ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LS04DR | 007075-SN74LS04DR | 296-14875-1-ND | SN74LS04DR | SN74LS04DR | SN74LS04DR |
| Product Name | 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74LS04DR | Gates and Inverters | Logic - Gates and Inverters | Logic ICs >> Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V~5.25V | 4.75V ~ 5.25V |
| Inputs | 6 | 6 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 15 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |