Texas Instruments High-Performance Analog Gates and Inverters SN74LS04DBR

Description
Inverter IC 6 Channel 14-SSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-44234-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-44234-2-ND
Gates and Inverters 296-44234-2-ND
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS04DBR - 117441-SN74LS04DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS04DBR
117441-SN74LS04DBR
Logic - Logic - Gates and Inverters - SN74LS04DBR 117441-SN74LS04DBR
Manufacturer: Texas Instruments Win Source Part Number: 117441-SN74LS04DBR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117441-SN74LS04DBR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Logic IC
705-SN74LS04DBR
SSOP Logic IC 705-SN74LS04DBR
6-ch, 4.75-V to 5.25-V bipolar inverters 14-SSOP Product overview: SN74LS04DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04DBR can be used for catalog matching and distributor lookup.

6-ch, 4.75-V to 5.25-V bipolar inverters 14-SSOP Product overview: SN74LS04DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS04DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LS04DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS04DBR
Gates and Inverters SN74LS04DBR
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74LS04DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS04DBR
Logic - Gates and Inverters SN74LS04DBR
IC INVERTER 6CH 6-INP 14SSOP

IC INVERTER 6CH 6-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-44234-2-ND 117441-SN74LS04DBR 705-SN74LS04DBR SN74LS04DBR SN74LS04DBR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS04DBR SSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 1 6 6 1
Propagation Delay 15 ns 15 ns 15 ns
Low Level Output Current (Sink) 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details