Inverter IC 6 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 765567-SN74LS04D
Series: 74LS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LS04DG; SN74LS04DR2G; DM74LS04MX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
IC HEX INVERTER
IC INVERTER 6CH 6-INP 14SOIC
HEX INVERTER, SMD, 74LS04, SOIC14; Logic Family / Base Number:74LS04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
INVERTER, HEX, SMD, 74LS04, 14-SOIC, 74LS SERIES, OUTPUT CURRENT: 8MA, 1 INPUT, SUPPLY VOLTAGE: 4.75V ~ 5.25V, 14 PINS, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-1628-5-ND | 765567-SN74LS04D | SN74LS04D | SN74LS04D | 33AH4881 | SN74LS04D | 17041581 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS04D | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Smd, 74Ls04, Soic14; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic IC |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 2V (Low), 0.8V (High) | 5.25V | 4.75V ~ 5.25V | ||
| Inputs | 1 | 6 | 1 | 1 | |||
| Propagation Delay | 15 ns | 15 ns | |||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA | 8 mA |