The SN74LS03 is a quad 2-input positive-NAND gate featuring open collector outputs, designed for use in various digital logic applications. It is housed in a 14-pin PDIP package, making it suitable for integration into compact circuit designs. The device operates within a temperature range of 0 to 70 degrees Celsius, ensuring reliability in standard operating conditions. Each gate can drive multiple outputs, allowing for flexibility in circuit design. The open collector configuration enables wired-AND logic, which can be beneficial in certain applications requiring multiple devices to share a common output line. This product is ideal for engineers looking for a versatile NAND gate solution in their projects.
Quad 2-input positive-NAND gates with open collector outputs 14-SO 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS03NSRE4 |
| Product Name | SN74LS03 Quad 2-input positive-NAND gates with open collector outputs |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 45 ns |