Quad 2-input positive-NAND gates with open collector outputs 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LS03DRE4 |
| Product Name | SN74LS03 Quad 2-input positive-NAND gates with open collector outputs |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | LS |
| Propagation Delay | 45 ns |