Quad 2-input positive-NAND gates with open collector outputs in a 14-pin SOIC package with an operating temperature range of 0 to 70 °C.
Quad 2-input positive-NAND gates with open collector outputs 14-SOIC 0 to 70
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
Logic Gates Quad 2-input positive-NAND gate
IC GATE NAND 4CH 2-INP 14SOIC
LOGIC, ATE POS-NAND QD 2IN, 14SOIC; Logic Family / Base Number:74LS03; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS03D | SN74LS03D | 296-33951-5-ND | SN74LS03D | SN74LS03D | SN74LS03D | SN74LS03D | 37AJ9105 |
| Product Name | SN74LS03 Quad 2-input positive-NAND gates with open collector outputs | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, Ate Pos-Nand Qd 2In, 14Soic; Logic Family / Base Number Texas Instruments | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | 5.25V | |||
| Logic Family | LS | TTL | ||||||
| Propagation Delay | 45 ns | 32 ns | ||||||
| Operating Current | 0.0220 mA | 16 mA | 8 mA |