Texas Instruments SN74LS02 Quad 2-input positive-NOR gates SN74LS02NSRG4

Description
Quad 2-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS02 Quad 2-input positive-NOR gates - SN74LS02NSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS02 Quad 2-input positive-NOR gates
SN74LS02NSRG4
SN74LS02 Quad 2-input positive-NOR gates SN74LS02NSRG4
Quad 2-input positive-NOR gates 14-SO 0 to 70

Quad 2-input positive-NOR gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74LS02NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS02NSRG4-ND
Gates and Inverters SN74LS02NSRG4-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS02NSRG4 - 1254802-SN74LS02NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS02NSRG4
1254802-SN74LS02NSRG4
Logic - Logic - Gates and Inverters - SN74LS02NSRG4 1254802-SN74LS02NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254802-SN74LS02NSRG 4 Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): SN74LS02M; SN74LS02MEL; HD74LS02FPEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254802-SN74LS02NSRG4
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): SN74LS02M; SN74LS02MEL; HD74LS02FPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4-Ch 2-Input NOR Gate IC, 5V, 15ns, Bipolar, SOP Product overview: SN74LS02NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02NSRG4 can be used for catalog matching and distributor lookup.

4-Ch 2-Input NOR Gate IC, 5V, 15ns, Bipolar, SOP Product overview: SN74LS02NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS02NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS02NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS02NSRG4
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74LS02NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS02NSRG4
Gates and Inverters SN74LS02NSRG4
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74LS02NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS02NSRG4
Logic - Gates and Inverters SN74LS02NSRG4
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS02NSRG4
Logic Gates SN74LS02NSRG4
Logic Gates Quad 2-input Positive-NOR gates

Logic Gates Quad 2-input Positive-NOR gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS02NSRG4 SN74LS02NSRG4-ND 1254802-SN74LS02NSRG4 705-SN74LS02NSRG4 SN74LS02NSRG4 SN74LS02NSRG4 SN74LS02NSRG4 SN74LS02NSRG4
Product Name SN74LS02 Quad 2-input positive-NOR gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS02NSRG4 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 22 ns 15 ns 15 ns 15 ns
Operating Current 0.0270 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details