NOR Gate IC 4 Channel 14-SO
SN74LS02 Quad 2-input positive-NOR gates
LOGIC GATES AND INVERTERS Product overview: SN74LS02NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02NS can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14SO
IC GATE NOR 4CH 2-INP 14SO
Logic Gates Quad 2-Input Positive-NOR Gates
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-53328-ND | SN74LS02NS | 705-SN74LS02NS | SN74LS02NS | SN74LS02NS | SN74LS02NS | SN74LS02NS |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOR | OR; NOR | NOT; AND; NOR GATE | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||||
| Inputs | 2 | 2 | |||||
| Propagation Delay | 15 ns | ||||||
| Low Level Output Current (Sink) | 0.4000 mA | 16 mA |