Texas Instruments SN74LS02 Quad 2-input positive-NOR gates SN74LS02N

Description
Quad 2-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS02 Quad 2-input positive-NOR gates - SN74LS02N - Texas Instruments
Dallas, TX, United States
SN74LS02 Quad 2-input positive-NOR gates
SN74LS02N
SN74LS02 Quad 2-input positive-NOR gates SN74LS02N
Quad 2-input positive-NOR gates 14-PDIP 0 to 70

Quad 2-input positive-NOR gates 14-PDIP 0 to 70

Buy Now Datasheet
5V 5.25V Logic IC - 705-SN74LS02N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5.25V Logic IC
705-SN74LS02N
5V 5.25V Logic IC 705-SN74LS02N
4-ch 2-input NOR Gate IC, 5V, 4.75-5.25V, 15ns, PDIP Product overview: SN74LS02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02N can be used for catalog matching and distributor lookup.

4-ch 2-input NOR Gate IC, 5V, 4.75-5.25V, 15ns, PDIP Product overview: SN74LS02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1627-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1627-5-ND
Gates and Inverters 296-1627-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74LS02N - Rochester Electronics
Newburyport, MA, United States
SN74LS02N - Quadruple 2-Input Positive-NOR Gates

SN74LS02N - Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Logic Gates - 307496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307496
Logic Gates 307496
Quad 2i/p NOR gate,SN74LS02N DIP14

Quad 2i/p NOR gate,SN74LS02N DIP14

Supplier's Site
Logic Gates - 9232322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9232322
Logic Gates 9232322
Quad 2i/p NOR gate,SN74LS02N DIP14

Quad 2i/p NOR gate,SN74LS02N DIP14

Supplier's Site
Logic Gates - 307496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307496P
Logic Gates 307496P
Quad 2i/p NOR gate,SN74LS02N DIP14

Quad 2i/p NOR gate,SN74LS02N DIP14

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS02N - 007072-SN74LS02N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS02N
007072-SN74LS02N
Logic - Logic - Gates and Inverters - SN74LS02N 007072-SN74LS02N
Manufacturer: Texas Instruments Win Source Part Number: 007072-SN74LS02N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 007072-SN74LS02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Gates and Inverters - SN74LS02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS02N
Gates and Inverters SN74LS02N
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS02N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS02N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS02N
Logic Gates SN74LS02N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic, Quad 2-Input Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 61AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-Input Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
61AH2953
Logic, Quad 2-Input Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 61AH2953
LOGIC, QUAD 2-INPUT NOR GATE, 14DIP; Logic Family / Base Number:74LS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-INPUT NOR GATE, 14DIP; Logic Family / Base Number:74LS02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LS02N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS02N
Gates and Inverters SN74LS02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS02N 705-SN74LS02N 296-1627-5-ND SN74LS02N 307496 307496P 007072-SN74LS02N SN74LS02N SN74LS02N SN74LS02N 61AH2953 SN74LS02N
Product Name SN74LS02 Quad 2-input positive-NOR gates 5V 5.25V Logic IC Gates and Inverters Logic Gates Logic Gates Logic - Logic - Gates and Inverters - SN74LS02N Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic, Quad 2-Input Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR OR; NOR Nor NOR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR NOR; NOR NOR; NOR Gate
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 5.25 v 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V
Logic Family LS Nor NOR
Propagation Delay 22 ns 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0270 mA 16 mA 8 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers