Texas Instruments SN74LS02 Quad 2-input positive-NOR gates SN74LS02DRG4

Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS02 Quad 2-input positive-NOR gates - SN74LS02DRG4 - Texas Instruments
Dallas, TX, United States
SN74LS02 Quad 2-input positive-NOR gates
SN74LS02DRG4
SN74LS02 Quad 2-input positive-NOR gates SN74LS02DRG4
Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Quad 2-input positive-NOR gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74LS02DRG4
Quad 5V SOIC Logic IC 705-SN74LS02DRG4
LS Series Quad 2-Input NOR Gate, SOIC-14, 5V Product overview: SN74LS02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02DRG4 can be used for catalog matching and distributor lookup.

LS Series Quad 2-Input NOR Gate, SOIC-14, 5V Product overview: SN74LS02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS02DRG4 - 1254800-SN74LS02DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS02DRG4
1254800-SN74LS02DRG4
Logic - Logic - Gates and Inverters - SN74LS02DRG4 1254800-SN74LS02DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254800-SN74LS02DRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254800-SN74LS02DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LS02DRG4 705-SN74LS02DRG4 1254800-SN74LS02DRG4
Product Name SN74LS02 Quad 2-input positive-NOR gates Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS02DRG4
Gate Type NOR NOR; NOR GATE NOT
Supply Voltage 5V; 5 5.25V
Logic Family LS
Propagation Delay 22 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Logic - Logic - Gates and Inverters - 5420DMQB - 1129186-5420DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers