Quad 2-input positive-NOR gates 14-SOIC 0 to 70
Win Source Part Number: 1257778-SN74LS02DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 16mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS02
4-Ch NOR Gate IC, 2-Input, 5V, 15ns, 14-SOIC, Bipolar Product overview: SN74LS02DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS02DG4 can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Quad 2 input pos NOR gates
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS02DG4 | 1257778-SN74LS02DG4 | 705-SN74LS02DG4 | SN74LS02DG4-ND | SN74LS02DG4 | SN74LS02DG4 | SN74LS02DG4 | SN74LS02DG4 |
| Product Name | SN74LS02 Quad 2-input positive-NOR gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Logic Family | LS | |||||||
| Propagation Delay | 22 ns | 15 ns | 15 ns | 15 ns | ||||
| Operating Current | 0.0270 mA | 16 mA |