Quad 2-input positive-NOR gates 14-SOIC 0 to 70
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Quad 2-input Positive-NOR gates
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS02DE4 | SN74LS02DE4-ND | SN74LS02DE4 | SN74LS02DE4 | SN74LS02DE4 | SN74LS02DE4 |
| Product Name | SN74LS02 Quad 2-input positive-NOR gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Logic Family | LS | |||||
| Propagation Delay | 22 ns | 15 ns | ||||
| Operating Current | 0.0270 mA | 16 mA |