Texas Instruments SN74LS00 Quad 2-input positive-NAND gates SN74LS00NSRG4

Description
Quad 2-input positive-NAND gates 14-SO 0 to 70
Request a Quote
Description
Quad 2-input positive-NAND gates 14-SO 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quad 2-input positive-NAND gates in a 14-pin SOP package, operating from 0 to 70 °C, with TTL-compatible inputs and 3.3-V or 2.5-V logic input support.

Datasheet Summary
Powered by GS/AI

Quad 2-input positive-NAND gates in a 14-pin SOP package, operating from 0 to 70 °C, with TTL-compatible inputs and 3.3-V or 2.5-V logic input support.

Suppliers

Company
Product
Description
Supplier Links
SN74LS00 Quad 2-input positive-NAND gates - SN74LS00NSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS00 Quad 2-input positive-NAND gates
SN74LS00NSRG4
SN74LS00 Quad 2-input positive-NAND gates SN74LS00NSRG4
Quad 2-input positive-NAND gates 14-SO 0 to 70

Quad 2-input positive-NAND gates 14-SO 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257768-SN74LS00NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257768-SN74LS00NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257768-SN74LS00NSRG4
Win Source Part Number: 1257768-SN74LS00NSRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS00

Win Source Part Number: 1257768-SN74LS00NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS00

Buy Now Datasheet
Gates and Inverters - SN74LS00NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS00NSRG4-ND
Gates and Inverters SN74LS00NSRG4-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
4-ch 2-input NAND Gate IC, 5V, 15ns, SOP, Bipolar Product overview: SN74LS00NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00NSRG4 can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 5V, 15ns, SOP, Bipolar Product overview: SN74LS00NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS00NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS00NSRG4
Logic - Gates and Inverters SN74LS00NSRG4
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS00NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS00NSRG4
Gates and Inverters SN74LS00NSRG4
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS00NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS00NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS00NSRG4
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS00NSRG4
Logic Gates SN74LS00NSRG4
Logic Gates Quad 2-Input Positive-NAND gates

Logic Gates Quad 2-Input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS00NSRG4 1257768-SN74LS00NSRG4 SN74LS00NSRG4-ND 705-SN74LS00NSRG4 SN74LS00NSRG4 SN74LS00NSRG4 SN74LS00NSRG4 SN74LS00NSRG4
Product Name SN74LS00 Quad 2-input positive-NAND gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 22 ns 15 ns 15 ns 15 ns
Operating Current 0.0220 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers