Quad 2-input positive-NAND gates 14-SOIC 0 to 70
4-ch 2-input NAND Gate IC, 5V, 15ns, SOIC Product overview: SN74LS00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00DR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 007070-SN74LS00DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC GATE NAND 4CH 2-INP 14SOIC
4.75V~5.25V 4 15ns@5V,15pF NAND Gates SOIC-14 Gates ROHS
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS00DR | 705-SN74LS00DR | 296-14873-2-ND | 007070-SN74LS00DR | SN74LS00DR | SN74LS00DR | SN74LS00DR | SN74LS00DR | SN74LS00DR | SN74LS00DR |
| Product Name | SN74LS00 Quad 2-input positive-NAND gates | 5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LS00DR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 5.25V | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V~5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Logic Family | LS | |||||||||
| Propagation Delay | 22 ns | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns | ||||
| Operating Current | 0.0220 mA | 8 mA | 8 mA |