Texas Instruments SN74LS00 Quad 2-input positive-NAND gates SN74LS00DBR

Description
Quad 2-input positive-NAND gates 14-SSOP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS00 Quad 2-input positive-NAND gates - SN74LS00DBR - Texas Instruments
Dallas, TX, United States
SN74LS00 Quad 2-input positive-NAND gates
SN74LS00DBR
SN74LS00 Quad 2-input positive-NAND gates SN74LS00DBR
Quad 2-input positive-NAND gates 14-SSOP 0 to 70

Quad 2-input positive-NAND gates 14-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SSOP Logic IC
705-SN74LS00DBR
5V SSOP Logic IC 705-SN74LS00DBR
4-ch 2-input NAND Gate IC, 5V, 15ns, SSOP, Bipolar Product overview: SN74LS00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00DBR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 5V, 15ns, SSOP, Bipolar Product overview: SN74LS00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS00DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS00DBR - 113648-SN74LS00DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS00DBR
113648-SN74LS00DBR
Logic - Logic - Gates and Inverters - SN74LS00DBR 113648-SN74LS00DBR
Manufacturer: Texas Instruments Win Source Part Number: 113648-SN74LS00DBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113648-SN74LS00DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-3615-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3615-2-ND
Gates and Inverters 296-3615-2-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3615-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3615-6-ND
Gates and Inverters 296-3615-6-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3615-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3615-1-ND
Gates and Inverters 296-3615-1-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS00DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS00DBR
Logic - Gates and Inverters SN74LS00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS00DBR
Logic Gates SN74LS00DBR
Logic Gates Quad 2-Input Positive-NAND gates

Logic Gates Quad 2-Input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74LS00DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS00DBR
Gates and Inverters SN74LS00DBR
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS00DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS00DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS00DBR 705-SN74LS00DBR 113648-SN74LS00DBR 296-3615-2-ND SN74LS00DBR SN74LS00DBR SN74LS00DBR SN74LS00DBR
Product Name SN74LS00 Quad 2-input positive-NAND gates 5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LS00DBR Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 22 ns 15 ns 15 ns 15 ns
Operating Current 0.0220 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details