Texas Instruments High-Performance Analog Logic - Logic - Latches - SN74HSTL16918DGGR SN74HSTL16918DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 120213-SN74HSTL16918 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Propagation Delay Time (ns): 1.9ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 120213-SN74HSTL16918 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Propagation Delay Time (ns): 1.9ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HSTL16918DGGR
120213-SN74HSTL16918DGGR
Logic - Logic - Latches - SN74HSTL16918DGGR 120213-SN74HSTL16918DGGR
Manufacturer: Texas Instruments Win Source Part Number: 120213-SN74HSTL16918 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Propagation Delay Time (ns): 1.9ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 120213-SN74HSTL16918DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Propagation Delay Time (ns): 1.9ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Latches - 296-9823-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 9:18 IC Tri-State 48-TSSOP

D-Type, Addressable 1 Channel 9:18 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - SN74HSTL16918DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 9:18 IC Tri-State 48-TSSOP

D-Type, Addressable 1 Channel 9:18 IC Tri-State 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74HSTL16918DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HSTL16918DGGR
Integrated Circuits (ICs) - Logic - Latches SN74HSTL16918DGGR
IC MEMORY ADDRESS LATCH 48-TSSOP

IC MEMORY ADDRESS LATCH 48-TSSOP

Supplier's Site
Logic - Latches - SN74HSTL16918DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HSTL16918DGGR
Logic - Latches SN74HSTL16918DGGR
IC MEMORY ADDRESS LATCH 48-TSSOP

IC MEMORY ADDRESS LATCH 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 120213-SN74HSTL16918DGGR 296-9823-2-ND SN74HSTL16918DGGR SN74HSTL16918DGGR SN74HSTL16918DGGR
Product Name Logic - Logic - Latches - SN74HSTL16918DGGR Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 3.15 V ~ 3.45 V 3.15V ~ 3.45V 3.15V ~ 3.45V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Propagation Delay 1.9 ns 1.9 ns 1.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Latches - 74ALVT16373DL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Latches - IDT74ALVCHR16260APF - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers