Texas Instruments High-Performance Analog Dual 5.2mA 6V TSSOP Logic IC SN74HCU7204PW

Description
Dual Inverter IC, 2 Circuits, CMOS, 5.2mA, 6V, 14ns, TSSOP Product overview: SN74HCU7204PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Inverter IC, 2 Circuits, CMOS, 5.2mA, 6V, 14ns, TSSOP Product overview: SN74HCU7204PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.2mA 6V TSSOP Logic IC
705-SN74HCU7204PW
Dual 5.2mA 6V TSSOP Logic IC 705-SN74HCU7204PW
Dual Inverter IC, 2 Circuits, CMOS, 5.2mA, 6V, 14ns, TSSOP Product overview: SN74HCU7204PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PW can be used for catalog matching and distributor lookup.

Dual Inverter IC, 2 Circuits, CMOS, 5.2mA, 6V, 14ns, TSSOP Product overview: SN74HCU7204PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU7204PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HCU7204PW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCU7204PW-ND
Gates and Inverters SN74HCU7204PW-ND
Inverter IC 2 Channel 8-TSSOP

Inverter IC 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCU7204PW - 798622-SN74HCU7204PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCU7204PW
798622-SN74HCU7204PW
Logic - Logic - Gates and Inverters - SN74HCU7204PW 798622-SN74HCU7204PW
Manufacturer: Texas Instruments Win Source Part Number: 798622-SN74HCU7204PW Series: 74HCU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.1 V Logic Level - High: 1.7 V ~ 4.8 V Family Name: SN74HCU7204 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HCU7204PWT; SN74HCU7204PWRG4; SN74HCU7204PWRE4; SN74HCU7204PWTG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798622-SN74HCU7204PW
Series: 74HCU
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.1 V
Logic Level - High: 1.7 V ~ 4.8 V
Family Name: SN74HCU7204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HCU7204PWT; SN74HCU7204PWRG4; SN74HCU7204PWRE4; SN74HCU7204PWTG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCU7204PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCU7204PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCU7204PW
IC INVERTER 2CH 2-INP 8TSSOP

IC INVERTER 2CH 2-INP 8TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74HCU7204PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCU7204PW
Logic - Gates and Inverters SN74HCU7204PW
IC INVERTER 2CH 2-INP 8TSSOP

IC INVERTER 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCU7204PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCU7204PW
Gates and Inverters SN74HCU7204PW
Inverter IC 2 Channel 8-TSSOP

Inverter IC 2 Channel 8-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HCU7204PW SN74HCU7204PW-ND 798622-SN74HCU7204PW SN74HCU7204PW SN74HCU7204PW SN74HCU7204PW
Product Name Dual 5.2mA 6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCU7204PW Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 1.7V ~ 4.8V (Low), 0.3V ~ 1.1V (High) 2V ~ 6V
Inputs 1 2 2 2
Propagation Delay 14 ns 14 ns 14 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details