Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006976-SN74HCU04PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Hex Inverter IC, 6-Gate, CMOS, 2-6V, 100ns, TSSOP Product overview: SN74HCU04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04PWR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
IC, HEX INVERTER, TSSOP-14; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-9821-1-ND | 006976-SN74HCU04PWR | 705-SN74HCU04PWR | SN74HCU04PWR | SN74HCU04PWR | 26AJ9348 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HCU04PWR | 6V TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Ic, Hex Inverter, Tssop-14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V |
| Inputs | 1 | 6 | 1 | 1 | 1 | |
| Propagation Delay | 14 ns | 14 ns | 100 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |