Texas Instruments SOIC Logic IC SN74HCU04DRG4

Description
6-Input CMOS Hex Inverter, SOIC, -40 to 85°C Product overview: SN74HCU04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Input CMOS Hex Inverter, SOIC, -40 to 85°C Product overview: SN74HCU04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04DRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
705-SN74HCU04DRG4
SOIC Logic IC 705-SN74HCU04DRG4
6-Input CMOS Hex Inverter, SOIC, -40 to 85°C Product overview: SN74HCU04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04DRG4 can be used for catalog matching and distributor lookup.

6-Input CMOS Hex Inverter, SOIC, -40 to 85°C Product overview: SN74HCU04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HCU04DRG4 - 1254793-SN74HCU04DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCU04DRG4
1254793-SN74HCU04DRG4
Logic - Logic - Gates and Inverters - SN74HCU04DRG4 1254793-SN74HCU04DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254793-SN74HCU04DRG 4 Series: 74HCU Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.7 V ~ 4.8 V Family Name: SN74HCU04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74HCU04DR2; MC74HCU04D; 74HCU04DR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 1254793-SN74HCU04DRG4
Series: 74HCU
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.7 V ~ 4.8 V
Family Name: SN74HCU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74HCU04DR2; MC74HCU04D; 74HCU04DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development, Clock & Timing

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCU04DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCU04DRG4
Logic - Gates and Inverters SN74HCU04DRG4
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HCU04DRG4 1254793-SN74HCU04DRG4 SN74HCU04DRG4
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HCU04DRG4 Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT
Supply Voltage 6V 2 V ~ 6 V 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High)
Inputs 1 6
Propagation Delay 14 ns 14 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers
Gates and Inverters - 74AHCT1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 9210815P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details