Hex Inverter IC, 6-Gate, CMOS, SOIC, 2V-6V Product overview: SN74HCU04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCU04D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 006977-SN74HCU04D
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.7 V to 4.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HCU04D | 526432 | 296-9819-5-ND | 006977-SN74HCU04D | SN74HCU04D | SN74HCU04D | 26AJ9347 |
| Product Name | 2V 6V SOIC Logic IC | Inverters ICs | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HCU04D | Gates and Inverters | Logic - Gates and Inverters | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 6V | 6 v | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.5V ~ 1.8V (High) | 6V |
| Inputs | 1 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 14 ns | 14 ns | 14 ns | 14 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |