Texas Instruments SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74PW

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HCT74PW - Texas Instruments
Dallas, TX, United States
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HCT74PW
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74PW
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-33949-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33949-5-ND
Flip Flops 296-33949-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT74PW
082330-SN74HCT74PW
Logic - Logic - Flip Flops - SN74HCT74PW 082330-SN74HCT74PW
Manufacturer: Texas Instruments Win Source Part Number: 082330-SN74HCT74PW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 25ns @ 5.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 46MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082330-SN74HCT74PW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 25ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 46MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74HCT74PW - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74HCT74PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT74PW
Flip Flops SN74HCT74PW
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74HCT74PW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT74PW
Logic - Flip Flops SN74HCT74PW
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Logic, Flip Flop Dual D, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9346 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Flip Flop Dual D, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9346
Logic, Flip Flop Dual D, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9346
LOGIC, FLIP FLOP DUAL D, 14TSSOP; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:18ns; Frequency:46MHz; Output Current:4mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, FLIP FLOP DUAL D, 14TSSOP; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:18ns; Frequency:46MHz; Output Current:4mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT74PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT74PW
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT74PW
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT74PW 296-33949-5-ND 082330-SN74HCT74PW SN74HCT74PW SN74HCT74PW SN74HCT74PW 26AJ9346 SN74HCT74PW
Product Name SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74HCT74PW Flip Flops Logic - Flip Flops Logic, Flip Flop Dual D, 14Tssop; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 31 ns 25 ns 25 ns 18 ns
fMAX 25 MHz 46 MHz 46 MHz 46 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details