Texas Instruments SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74NSRG4

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SO -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HCT74NSRG4 - Texas Instruments
Dallas, TX, United States
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HCT74NSRG4
SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HCT74NSRG4
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-SO -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SO -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74HCT74NSRG4
Product Name SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 31 ns
fMAX 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-8780701RA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
Flip Flops - 54LS273FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details