Dual D-Type Positive-Edge-Trigge
Dual D-Type Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1254791-SN74HCT74DRG
Series: 74HCT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 25ns @ 5.5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 3pF
Family Name: SN74HCT74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 46MHz
Alternative Parts (Cross-Reference): M74HCT74M1R; M74HCT74RM13TR; TC74HCT74AFNG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT74DRG4 | 1254791-SN74HCT74DRG4 | SN74HCT74DRG4-ND | SN74HCT74DRG4 | SN74HCT74DRG4 | SN74HCT74DRG4 |
| Product Name | SN74HCT74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74HCT74DRG4 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 31 ns | 25 ns | 25 ns | |||
| fMAX | 25 MHz | 46 MHz | 46 MHz | |||
| Operating Current | 0.0400 mA |