Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HCT623DW

Description
Win Source Part Number: 1259548-SN74HCT623DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT623DWE4,SN74H CT623DWG4,-SN74HCT62 3DWE4R,-SN74HCT623DW R,-SN74HCT623DWG4,-2 96-8422-5,-SN74HCT62 3DWG4R,SN74HCT623DWG 4,-296-8422-5,-296-8 422-5R,296-8422-5R,- SN74HCT623DWE4,2156- SN74HCT623DW-TI,296- 8422-5,TEXTISSN74HCT 623DW,SN74HCT623DWE4 Base Product Number: 74HCT623 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259548-SN74HCT623DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT623DWE4,SN74H CT623DWG4,-SN74HCT62 3DWE4R,-SN74HCT623DW R,-SN74HCT623DWG4,-2 96-8422-5,-SN74HCT62 3DWG4R,SN74HCT623DWG 4,-296-8422-5,-296-8 422-5R,296-8422-5R,- SN74HCT623DWE4,2156- SN74HCT623DW-TI,296- 8422-5,TEXTISSN74HCT 623DW,SN74HCT623DWE4 Base Product Number: 74HCT623 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259548-SN74HCT623DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259548-SN74HCT623DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259548-SN74HCT623DW
Win Source Part Number: 1259548-SN74HCT623DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HCT623DWE4,SN74H CT623DWG4,-SN74HCT62 3DWE4R,-SN74HCT623DW R,-SN74HCT623DWG4,-2 96-8422-5,-SN74HCT62 3DWG4R,SN74HCT623DWG 4,-296-8422-5,-296-8 422-5R,296-8422-5R,- SN74HCT623DWE4,2156- SN74HCT623DW-TI,296- 8422-5,TEXTISSN74HCT 623DW,SN74HCT623DWE4 Base Product Number: 74HCT623 Product Status: Obsolete

Win Source Part Number: 1259548-SN74HCT623DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HCT
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HCT623DWE4,SN74HCT623DWG4,-SN74HCT623DWE4R,-SN74HCT623DWR,-SN74HCT623DWG4,-296-8422-5,-SN74HCT623DWG4R,SN74HCT623DWG4,-296-8422-5,-296-8422-5R,296-8422-5R,-SN74HCT623DWE4,2156-SN74HCT623DW-TI,296-8422-5,TEXTISSN74HCT623DW,SN74HCT623DWE4
Base Product Number: 74HCT623
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HCT623DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HCT623DW
Buffers, Drivers, Receivers, Transceivers SN74HCT623DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259548-SN74HCT623DW SN74HCT623DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IBZ-T - 875799-ISL81486IBZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details