Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574NS

Description
IC FF D-TYPE SNGL 8BIT 20SO
Description
IC FF D-TYPE SNGL 8BIT 20SO

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT574NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574NS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74HCT574NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT574NS
Flip Flops SN74HCT574NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74HCT574NS SN74HCT574NS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F174PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Logic - Flip Flops - 74HCT377DB-Q100J - Lingto Electronic Limited
Specs
fMAX 53 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details