Texas Instruments SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HCT574DBR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HCT574DBR - Texas Instruments
Dallas, TX, United States
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HCT574DBR
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HCT574DBR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-31842-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31842-6-ND
Flip Flops 296-31842-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31842-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31842-1-ND
Flip Flops 296-31842-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31842-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31842-2-ND
Flip Flops 296-31842-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT574DBR
122987-SN74HCT574DBR
Logic - Logic - Flip Flops - SN74HCT574DBR 122987-SN74HCT574DBR
Manufacturer: Texas Instruments Win Source Part Number: 122987-SN74HCT574DBR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 122987-SN74HCT574DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 47ns @ 5.5V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT574DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT574DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - SN74HCT574DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT574DBR
Flip Flops SN74HCT574DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74HCT574DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT574DBR
Logic - Flip Flops SN74HCT574DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT574DBR 296-31842-6-ND 122987-SN74HCT574DBR SN74HCT574DBR SN74HCT574DBR SN74HCT574DBR
Product Name SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74HCT574DBR Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 6 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 47 ns 47 ns
fMAX 28 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503M2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
5 suppliers