Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574APWR

Description
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
Request a Quote Datasheet
Description
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HCT574APWR - Rochester Electronics
Newburyport, MA, United States
SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

SN74HCT574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT574APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT574APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT574APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74HCT574APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT574APWR
Flip Flops SN74HCT574APWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Flip Flops - SN74HCT574APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT574APWR
Flip Flops SN74HCT574APWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT574APWR SN74HCT574APWR SN74HCT574APWR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Family / Base Number Nexperia - 29AC1023 - Newark, An Avnet Company
Specs
fMAX 115 MHz
Package Type TSSOP; TSSOP
Number of Pins 20
View Details
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details