Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030161-SN74HCT573DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Family Name: SN74HCT573
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Alternative Parts (Cross-Reference): MM74HCT573WMX_Q; MM74HCT573WMX_NL; MM74HCT573WM_Q; MM74HCT573WM_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-TYPE TRANSPARENT LATCH, OCTAL, SOIC20; Logic Family / Base Number:74HCT573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:59ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCT D TRANSP LATCH 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HCT573DWR | 296-1210-6-ND | 030161-SN74HCT573DWR | SN74HCT573DWR | 33AH4841 | SN74HCT573DWR | SN74HCT573DWR |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HCT573DWR | Latches | D-Type Transparent Latch, Octal, Soic20; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 59 ns | 25 ns |