Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm, operating from 4.5V to 5.5V, with ±6-mA output drive capability, 80-µA maximum supply current, and 21-ns propagation delay. Inputs are TTL-voltage compatible, and the device supports driving up to 15 LSTTL loads. Operating temperature range is -40°C to 85°C.
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 030160-SN74HCT573DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT D TRANSP LATCH 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
OCTAL TRANSPARENT D-TYPE LATC, SMD; Logic Family / Base Number:74HCT573; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:27ns; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HCT573DW | 030160-SN74HCT573DW | 296-1210-5-ND | SN74HCT573DW | SN74HCT573DW | SN74HCT573DW | 26AJ9342 |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74HCT573DW | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Octal Transparent D-Type Latc, Smd; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 25 ns | 27 ns |