Octal transparent D-type latches with 3-state outputs in a 20-lead SSOP package, operating from 4.5V to 5.5V, with a maximum supply current of 80 µA, ±6 mA output drive at 5V, and propagation delay of 21 ns. The device supports TTL-voltage compatible inputs and operates over a temperature range of -40°C to 85°C.
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74HCT573DBRE4 |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 0.0800 mA |