Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74HCT541NSRG4

Description
IC BUFFER NON-INVERT 5.5V 20SO
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74HCT541NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74HCT541NSRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74HCT541NSRG4
IC BUFFER NON-INVERT 5.5V 20SO

IC BUFFER NON-INVERT 5.5V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74HCT541NSRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32178-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details