Octal D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 765510-SN74HCT377N
Series: 74HCT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 5.5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits (ICs)
Clock Frequency: 37MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC, LOGIC, OCTAL, D-TYPE F-F, 20DIP; Logic Family / Base Number:74HCT377; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:37MHz; Output Current:4mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT377N | 765510-SN74HCT377N | 296-8417-5-ND | SN74HCT377N | SN74HCT377N | SN74HCT377N | SN74HCT377N | 37AJ1098 |
| Product Name | SN74HCT377 Octal D-Type Flip-Flops With Clock Enable | Logic - Logic - Flip Flops - SN74HCT377N | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Ic, Logic, Octal, D-Type F-F, 20Dip; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 35 ns | 28 ns | 28 ns | 12 ns | ||||
| fMAX | 35 MHz | 37 MHz | 37 MHz | 37 MHz | ||||
| Operating Current | 0.0800 mA |