Octal D-type flip-flops with clock enable in a 20-pin SOIC package, operating from 4.5 V to 5.5 V, with a typical propagation delay of 12 ns and an operating temperature range of -40°C to 85°C. Each output can sink or source up to 4 mA at 5 V, and input leakage current is 1 µA maximum. The device features a latched clock-enable input to prevent false clocking, and is TTL-voltage compatible. Static power consumption is 80 µA maximum.
Octal D-Type Flip-Flops With Clock Enable 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HCT377DWG4 |
| Product Name | SN74HCT377 Octal D-Type Flip-Flops With Clock Enable |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 35 ns |
| fMAX | 35 MHz |