Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, measuring 6.50 mm × 4.40 mm, operating from 4.5 V to 5.5 V with a maximum propagation delay of 22 ns, ±6 mA output drive at 5 V, and a temperature range of -40 °C to 85 °C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1008752-SN74HCT374PW
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 32ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HCT374PW | 1008752-SN74HCT374PW | 296-33947-5-ND | SN74HCT374PW | SN74HCT374PW | SN74HCT374PW |
| Product Name | SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74HCT374PW | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 6 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 41 ns | 32 ns | 32 ns | |||
| fMAX | 28 MHz | 40 MHz | 40 MHz | |||
| Operating Current | 0.0800 mA |