Texas Instruments SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374DWG4

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCT374DWG4 is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 4.5 V to 5.5 V and has a low power consumption of 80 OºA maximum. The device can drive up to 15 LSTTL loads with a typical propagation delay of 22 ns and an output drive capability of ±6 mA at 5 V. The flip-flops are TTL-compatible and allow for full parallel access for loading. An output-enable input facilitates switching between normal logic states and a high-impedance state, making it suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The product is available in multiple package types, including SOIC, SSOP, PDIP, and TSSOP.

Datasheet Summary
Powered by GS/AI

The SN74HCT374DWG4 is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 4.5 V to 5.5 V and has a low power consumption of 80 OºA maximum. The device can drive up to 15 LSTTL loads with a typical propagation delay of 22 ns and an output drive capability of ±6 mA at 5 V. The flip-flops are TTL-compatible and allow for full parallel access for loading. An output-enable input facilitates switching between normal logic states and a high-impedance state, making it suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The product is available in multiple package types, including SOIC, SSOP, PDIP, and TSSOP.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74HCT374DWG4 - Texas Instruments
Dallas, TX, United States
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74HCT374DWG4
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374DWG4
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - SN74HCT374DWG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258475-SN74HCT374DWG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258475-SN74HCT374DWG4
Win Source Part Number: 1258475-SN74HCT374DW G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HCT Type: D-Type Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 32ns @ 5.5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 40 MHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HCT374

Win Source Part Number: 1258475-SN74HCT374DWG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HCT
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 32ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 40 MHz
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HCT374

Buy Now Datasheet
Logic - Flip Flops - SN74HCT374DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT374DWG4
Logic - Flip Flops SN74HCT374DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT374DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT374DWG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT374DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74HCT374DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT374DWG4
Flip Flops SN74HCT374DWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT374DWG4 SN74HCT374DWG4-ND 1258475-SN74HCT374DWG4 SN74HCT374DWG4 SN74HCT374DWG4 SN74HCT374DWG4
Product Name SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 6 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 32 ns 32 ns
fMAX 28 MHz 40 MHz 40 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details