Texas Instruments SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374DW

Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - SN74HCT374DW - Texas Instruments
Dallas, TX, United States
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
SN74HCT374DW
SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs SN74HCT374DW
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-1209-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1209-5-ND
Flip Flops 296-1209-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT374DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT374DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74HCT374DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT374DW
Flip Flops SN74HCT374DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Octal D Flip-Flop, Smd, 74Hct374; Logic Family / Base Number Texas Instruments - 33AH4839 - Newark, An Avnet Company
Chicago, IL, United States
Octal D Flip-Flop, Smd, 74Hct374; Logic Family / Base Number Texas Instruments
33AH4839
Octal D Flip-Flop, Smd, 74Hct374; Logic Family / Base Number Texas Instruments 33AH4839
OCTAL D FLIP-FLOP, SMD, 74HCT374; Logic Family / Base Number:74HCT374; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

OCTAL D FLIP-FLOP, SMD, 74HCT374; Logic Family / Base Number:74HCT374; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:40MHz; Output Current:6mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74HCT374DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT374DW
Logic - Flip Flops SN74HCT374DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT374DW 296-1209-5-ND SN74HCT374DW SN74HCT374DW 33AH4839 SN74HCT374DW
Product Name SN74HCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Octal D Flip-Flop, Smd, 74Hct374; Logic Family / Base Number Texas Instruments Logic - Flip Flops
Supply Voltage 6 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 41 ns 25 ns 35 ns
fMAX 28 MHz 40 MHz 40 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details