Texas Instruments SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373N

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HCT373N - Texas Instruments
Dallas, TX, United States
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HCT373N
SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74HCT373N
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Latches - SN74HCT373N - 104466-SN74HCT373N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HCT373N
104466-SN74HCT373N
Logic - Logic - Latches - SN74HCT373N 104466-SN74HCT373N
Manufacturer: Texas Instruments Win Source Part Number: 104466-SN74HCT373N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 25ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 104466-SN74HCT373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Latches - 296-1616-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Ic, Octal D-Type Latch, 74Hct373; Logic Family / Base Number Texas Instruments - 26AJ9338 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Octal D-Type Latch, 74Hct373; Logic Family / Base Number Texas Instruments
26AJ9338
Ic, Octal D-Type Latch, 74Hct373; Logic Family / Base Number Texas Instruments 26AJ9338
IC, OCTAL D-TYPE LATCH, 74HCT373; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:59ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

IC, OCTAL D-TYPE LATCH, 74HCT373; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:59ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Latches - SN74HCT373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCT373N
Logic - Latches SN74HCT373N
IC OCT D-TYPE LATCH 20-DIP

IC OCT D-TYPE LATCH 20-DIP

Supplier's Site Datasheet
Latches - SN74HCT373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT373N
Integrated Circuits (ICs) - Logic - Latches SN74HCT373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HCT373N 104466-SN74HCT373N 296-1616-5-ND 26AJ9338 SN74HCT373N SN74HCT373N SN74HCT373N
Product Name SN74HCT373 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74HCT373N Latches Ic, Octal D-Type Latch, 74Hct373; Logic Family / Base Number Texas Instruments Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 25 ns 25 ns 59 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223802M2A - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
3 suppliers