Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74HCT373ANS

Description
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP
Request a Quote Datasheet
Description
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HCT373ANS - Rochester Electronics
Newburyport, MA, United States
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP

Latch Transparent 3-ST 8-CH D-Type 20-Pin SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCT373ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCT373ANS
Integrated Circuits (ICs) - Logic - Latches SN74HCT373ANS
LATCH TRANSPARENT 3-ST 8-CH D-TY

LATCH TRANSPARENT 3-ST 8-CH D-TY

Supplier's Site
Latches - SN74HCT373ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74HCT373ANS SN74HCT373ANS SN74HCT373ANS
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV259N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details