Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85
OR Gate IC 4 Channel 14-SO
OR Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1099981-SN74HCT32NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, SOP Product overview: SN74HCT32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32NSR can be used for catalog matching and distributor lookup.
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Quadruple 2-Input Positive-OR Gates
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SOP
IC GATE OR 4CH 2-INP 14SO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT32NSR | 296-26497-2-ND | 1099981-SN74HCT32NSR | 705-SN74HCT32NSR | SN74HCT32NSR | SN74HCT32NSR | SN74HCT32NSR | SN74HCT32NSR | SN74HCT32NSR |
| Product Name | SN74HCT32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HCT32NSR | 5.5V Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | HCT | CMOS | |||||||
| Propagation Delay | 27 ns | 22 ns | 22 ns | 22 ns | |||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA |