Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
IC OR 4-CIR 2-IN 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT32NE4 | 296-SN74HCT32NE4-ND | SN74HCT32NE4 | SN74HCT32NE4 | SN74HCT32NE4 |
| Product Name | SN74HCT32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | OR | OR; OR Gate | OR; OR Gate |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V ~ 6V | |
| Logic Family | HCT | ||||
| Propagation Delay | 27 ns | 22 ns | |||
| Operating Current | 0.0200 mA | 4 mA | 5.2 mA |