Texas Instruments SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32N

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT32 Quadruple 2-Input Positive-OR Gates - SN74HCT32N - Texas Instruments
Dallas, TX, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates
SN74HCT32N
SN74HCT32 Quadruple 2-Input Positive-OR Gates SN74HCT32N
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74HCT32N - Rochester Electronics
Newburyport, MA, United States
SN74HCT32 Quadruple 2-Input Positive-OR Gates

SN74HCT32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74HCT32N
5.5V Logic IC 705-SN74HCT32N
4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74HCT32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32N can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74HCT32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT32N - 006959-SN74HCT32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT32N
006959-SN74HCT32N
Logic - Logic - Gates and Inverters - SN74HCT32N 006959-SN74HCT32N
Manufacturer: Texas Instruments Win Source Part Number: 006959-SN74HCT32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006959-SN74HCT32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-1615-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1615-5-ND
Gates and Inverters 296-1615-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Logic IC - 66648885 - Radwell International
Willingboro, NJ, United States
Logic IC
66648885
Logic IC 66648885
OR GATE, HCT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

OR GATE, HCT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74HCT32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT32N
Gates and Inverters SN74HCT32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT32N
Logic - Gates and Inverters SN74HCT32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74HCT32N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT32N
Gates and Inverters SN74HCT32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Ic, Quad 2-Input Or, 74Hct32, Dip14; Logic Family / Base Number Texas Instruments - 52AH4405 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Or, 74Hct32, Dip14; Logic Family / Base Number Texas Instruments
52AH4405
Ic, Quad 2-Input Or, 74Hct32, Dip14; Logic Family / Base Number Texas Instruments 52AH4405
IC, QUAD 2-INPUT OR, 74HCT32, DIP14; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT OR, 74HCT32, DIP14; Logic Family / Base Number:74HCT32; Logic Type:OR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT32N
Logic Gates SN74HCT32N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT32N SN74HCT32N 705-SN74HCT32N 006959-SN74HCT32N 296-1615-5-ND SN74HCT32N 66648885 SN74HCT32N SN74HCT32N SN74HCT32N 52AH4405 SN74HCT32N
Product Name SN74HCT32 Quadruple 2-Input Positive-OR Gates 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74HCT32N Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Ic, Quad 2-Input Or, 74Hct32, Dip14; Logic Family / Base Number Texas Instruments Logic Gates
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR OR; OR Gate OR; OR
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family HCT
Propagation Delay 27 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details