Octal D-Type flip-flops with a common clear input, featuring a 20-pin TSSOP package measuring 6.5mm × 6.4mm, operating from 4.5V to 5.5V, with a maximum propagation delay of 12ns, ±4mA output drive at 5V, and an operating temperature range of -40°C to 85°C.
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HCT273PWE4 |
| Product Name | SN74HCT273 Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 36 ns |
| fMAX | 25 MHz |