Texas Instruments SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273DBR

Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT273 Octal D-Type Flip-Flops With Clear - SN74HCT273DBR - Texas Instruments
Dallas, TX, United States
SN74HCT273 Octal D-Type Flip-Flops With Clear
SN74HCT273DBR
SN74HCT273 Octal D-Type Flip-Flops With Clear SN74HCT273DBR
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85

Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-8407-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8407-2-ND
Flip Flops 296-8407-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-8407-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8407-1-ND
Flip Flops 296-8407-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-8407-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8407-6-ND
Flip Flops 296-8407-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - SN74HCT273DBR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT273DBR
006953-SN74HCT273DBR
Logic - Logic - Flip Flops - SN74HCT273DBR 006953-SN74HCT273DBR
Manufacturer: Texas Instruments Win Source Part Number: 006953-SN74HCT273DBR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 29ns @ 5.5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 37MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006953-SN74HCT273DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 29ns @ 5.5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 37MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCT273DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCT273DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCT273DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - SN74HCT273DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HCT273DBR
Flip Flops SN74HCT273DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74HCT273DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT273DBR
Logic - Flip Flops SN74HCT273DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HCT273DBR 296-8407-2-ND SN74HCT273DBR 006953-SN74HCT273DBR SN74HCT273DBR SN74HCT273DBR SN74HCT273DBR
Product Name SN74HCT273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74HCT273DBR Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 36 ns 29 ns 29 ns
fMAX 25 MHz 37 MHz 37 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details