Texas Instruments SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08PWT

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT08 Quadruple 2-Input Positive-AND Gates - SN74HCT08PWT - Texas Instruments
Dallas, TX, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates
SN74HCT08PWT
SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08PWT
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT08PWT - 1254738-SN74HCT08PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08PWT
1254738-SN74HCT08PWT
Logic - Logic - Gates and Inverters - SN74HCT08PWT 1254738-SN74HCT08PWT
Manufacturer: Texas Instruments Win Source Part Number: 1254738-SN74HCT08PWT Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HCT08PWLE; 74HCT08T14-13; 74HCT08PW/S242,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254738-SN74HCT08PWT
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74HCT08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HCT08PWLE; 74HCT08T14-13; 74HCT08PW/S242,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-SN74HCT08PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT08PWTCT-ND
Gates and Inverters 296-SN74HCT08PWTCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HCT08PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT08PWTTR-ND
Gates and Inverters 296-SN74HCT08PWTTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5V 4mA TSSOP Logic IC
705-SN74HCT08PWT
Quad 5V 4mA TSSOP Logic IC 705-SN74HCT08PWT
Quad 2-Input AND Gate IC, 5V, 4mA, 22ns, TSSOP Product overview: SN74HCT08PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08PWT can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 4mA, 22ns, TSSOP Product overview: SN74HCT08PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HCT08PWT - Rochester Electronics
Newburyport, MA, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates

SN74HCT08 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HCT08PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08PWT
Logic - Gates and Inverters SN74HCT08PWT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT08PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT08PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT08PWT
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT08PWT
Logic Gates SN74HCT08PWT
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74HCT08PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT08PWT
Gates and Inverters SN74HCT08PWT
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT08PWT 1254738-SN74HCT08PWT 296-SN74HCT08PWTCT-ND 705-SN74HCT08PWT SN74HCT08PWT SN74HCT08PWT SN74HCT08PWT SN74HCT08PWT SN74HCT08PWT
Product Name SN74HCT08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74HCT08PWT Gates and Inverters Quad 5V 4mA TSSOP Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT
Features Schmitt Trigger
Propagation Delay 27 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers