Texas Instruments SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08PW

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT08 Quadruple 2-Input Positive-AND Gates - SN74HCT08PW - Texas Instruments
Dallas, TX, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates
SN74HCT08PW
SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08PW
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-26492-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26492-5-ND
Gates and Inverters 296-26492-5-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - SN74HCT08PW - Rochester Electronics
Newburyport, MA, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates

SN74HCT08 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT08PW - 1254737-SN74HCT08PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08PW
1254737-SN74HCT08PW
Logic - Logic - Gates and Inverters - SN74HCT08PW 1254737-SN74HCT08PW
Manufacturer: Texas Instruments Win Source Part Number: 1254737-SN74HCT08PW Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74HCT08 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 22ns at 5.5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254737-SN74HCT08PW
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT08
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 22ns at 5.5V, 50pF

Buy Now
Singapore, Singapore
Quad 5V 4mA TSSOP Logic IC
705-SN74HCT08PW
Quad 5V 4mA TSSOP Logic IC 705-SN74HCT08PW
Quad 2-Input AND Gate IC, 5V, 4mA, 22ns, TSSOP Product overview: SN74HCT08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08PW can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 4mA, 22ns, TSSOP Product overview: SN74HCT08PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16738676 - Radwell International
Willingboro, NJ, United States
Logic IC
16738676
Logic IC 16738676
AND GATE, HCT SERIES, 4-FUNC, 2-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

AND GATE, HCT SERIES, 4-FUNC, 2-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, And Gate, Quad 2-Input, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9317 - Newark, An Avnet Company
Chicago, IL, United States
Ic, And Gate, Quad 2-Input, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9317
Ic, And Gate, Quad 2-Input, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9317
IC, AND GATE, QUAD 2-INPUT, 14TSSOP; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, AND GATE, QUAD 2-INPUT, 14TSSOP; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HCT08PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT08PW
Gates and Inverters SN74HCT08PW
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT08PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08PW
Logic - Gates and Inverters SN74HCT08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT08PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT08PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT08PW
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT08PW
Logic Gates SN74HCT08PW
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT08PW 296-26492-5-ND SN74HCT08PW 1254737-SN74HCT08PW 705-SN74HCT08PW 16738676 26AJ9317 SN74HCT08PW SN74HCT08PW SN74HCT08PW SN74HCT08PW
Product Name SN74HCT08 Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT08PW Quad 5V 4mA TSSOP Logic IC Logic IC Ic, And Gate, Quad 2-Input, 14Tssop; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE AND; AND AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Features Schmitt Trigger
Propagation Delay 27 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54LS32LMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers