Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 85
IC AND 4-CIR 2-IN 14-PDIP
AND Gate IC 2 Channel 14-PDIP
AND Gate IC 4 Channel 14-PDIP
IC GATE AND 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT08NE4 | 296-SN74HCT08NE4-ND | SN74HCT08NE4 | SN74HCT08NE4 | SN74HCT08NE4 |
| Product Name | SN74HCT08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate | AND; AND Gate | AND |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V ~ 6V | 4.5V ~ 5.5V | |
| Logic Family | HCT | ||||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 27 ns | 22 ns |